Panasonic SMD 330uF 10V 3.95A Capacitor 10SVP330M

Description
Alum Polymer Cap 330uF 10V 17mR 3.95A SMD Product overview: 10SVP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 3.95A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 3.95A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Alum Polymer Cap 330uF 10V 17mR 3.95A SMD Product overview: 10SVP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 3.95A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 3.95A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP330M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330uF 10V 3.95A Capacitor
69-10SVP330M
SMD 330uF 10V 3.95A Capacitor 69-10SVP330M
Alum Polymer Cap 330uF 10V 17mR 3.95A SMD Product overview: 10SVP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 3.95A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 3.95A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP330M can be used for catalog matching and distributor lookup.

Alum Polymer Cap 330uF 10V 17mR 3.95A SMD Product overview: 10SVP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V, 3.95A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, 3.95A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 10SVP330M - 1121084-10SVP330M - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 10SVP330M
1121084-10SVP330M
Hard To Find - 10SVP330M 1121084-10SVP330M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121084-10SVP330M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 330μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 17mOhm Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.472" (12.00mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.315" Dia (8.00mm) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 197.5mA at 120Hz Ripple Current at High Frequency: 3.95A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1121084-10SVP330M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 330μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 17mOhm
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.472" (12.00mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.315" Dia (8.00mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 197.5mA at 120Hz
Ripple Current at High Frequency: 3.95A at 100kHz

Buy Now
Capacitors - Aluminum - Polymer Capacitors - 10SVP330M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVP330M
Capacitors - Aluminum - Polymer Capacitors 10SVP330M
CAP ALUM POLY 330UF 20% 10V SMD

CAP ALUM POLY 330UF 20% 10V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 97W9273 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic
97W9273
Aluminum Electrolytic Capacitor, 330Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic 97W9273
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 10V, RADIAL CAN-SMD, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.95A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 10V, RADIAL CAN-SMD, FULL REEL; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.95A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 10V, 20%, Radial; Capacitance Panasonic - 99AC4695 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V, 20%, Radial; Capacitance Panasonic
99AC4695
Cap, 330Μf, 10V, 20%, Radial; Capacitance Panasonic 99AC4695
CAP, 330µF, 10V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.017ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 330µF, 10V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.017ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 330Uf, 10V, Radial Can-Smd; Capacitance Panasonic - 97W9272 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 10V, Radial Can-Smd; Capacitance Panasonic
97W9272
Aluminum Electrolytic Capacitor, 330Uf, 10V, Radial Can-Smd; Capacitance Panasonic 97W9272
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 10V, RADIAL CAN-SMD; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 10V, RADIAL CAN-SMD; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.017ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Cap, 330Μf, 10V; Capacitance Panasonic - 47AC6683 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V; Capacitance Panasonic
47AC6683
Cap, 330Μf, 10V; Capacitance Panasonic 47AC6683
CAP, 330µF, 10V; Capacitance:330µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.017ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 10V; Capacitance:330µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.017ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - 10SVP330M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP330M
Aluminum - Polymer Capacitors 10SVP330M
CAP ALUM POLY 330UF 20% 10V SMD

CAP ALUM POLY 330UF 20% 10V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVP330M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP330M
Aluminum - Polymer Capacitors 10SVP330M
CAP ALUM POLY 330UF 20% 10V SMD

CAP ALUM POLY 330UF 20% 10V SMD

Supplier's Site Datasheet
CAP ALUM POLY 330UF 20% 10V SMD - 590-10SVP330M - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 330UF 20% 10V SMD
590-10SVP330M
CAP ALUM POLY 330UF 20% 10V SMD 590-10SVP330M
CAP ALUM POLY 330UF 20% 10V SMD

CAP ALUM POLY 330UF 20% 10V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-10SVP330M 1121084-10SVP330M 10SVP330M 97W9273 99AC4695 97W9272 47AC6683 10SVP330M 10SVP330M 590-10SVP330M
Product Name SMD 330uF 10V 3.95A Capacitor Hard To Find - 10SVP330M Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 330Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic Cap, 330Μf, 10V, 20%, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitor, 330Uf, 10V, Radial Can-Smd; Capacitance Panasonic Cap, 330Μf, 10V; Capacitance Panasonic Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors CAP ALUM POLY 330UF 20% 10V SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH300K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details