Panasonic SMD 270uF 10V Capacitor 10SVP270M

Description
270uF 10V Polymer Ceramic Capacitor, SMD, 25mR ESR Product overview: 10SVP270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP270M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
270uF 10V Polymer Ceramic Capacitor, SMD, 25mR ESR Product overview: 10SVP270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP270M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 270uF 10V Capacitor
69-10SVP270M
SMD 270uF 10V Capacitor 69-10SVP270M
270uF 10V Polymer Ceramic Capacitor, SMD, 25mR ESR Product overview: 10SVP270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP270M can be used for catalog matching and distributor lookup.

270uF 10V Polymer Ceramic Capacitor, SMD, 25mR ESR Product overview: 10SVP270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP270M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVP270M - 1121083-10SVP270M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - 10SVP270M
1121083-10SVP270M
Aluminum - Polymer Capacitors - 10SVP270M 1121083-10SVP270M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121083-10SVP270M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 270μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 25mOhm Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" Dia (10.00mm) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 185mA at 120Hz Ripple Current at High Frequency: 3.7A at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1121083-10SVP270M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 270μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 25mOhm
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" Dia (10.00mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 185mA at 120Hz
Ripple Current at High Frequency: 3.7A at 100kHz

Buy Now
Aluminum - Polymer Capacitors - 10SVP270M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP270M
Aluminum - Polymer Capacitors 10SVP270M
CAP ALUM POLY 270UF 20% 10V SMD

CAP ALUM POLY 270UF 20% 10V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SVP270M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVP270M
Capacitors - Aluminum - Polymer Capacitors 10SVP270M
CAP ALUM POLY 270UF 20% 10V SMD

CAP ALUM POLY 270UF 20% 10V SMD

Supplier's Site
Cap, 270Μf, 10V, 20%, Radial; Capacitance Panasonic - 02AH4891 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 10V, 20%, Radial; Capacitance Panasonic
02AH4891
Cap, 270Μf, 10V, 20%, Radial; Capacitance Panasonic 02AH4891
CAP, 270µF, 10V, 20%, RADIAL; Capacitance:270µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 270µF, 10V, 20%, RADIAL; Capacitance:270µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 270Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic - 97W9270 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic
97W9270
Aluminum Electrolytic Capacitor, 270Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic 97W9270
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 10V, RADIAL CAN-SMD, FULL REEL; Capacitance:270µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.7A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 10V, RADIAL CAN-SMD, FULL REEL; Capacitance:270µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Ripple Current:3.7A RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 270Uf, 10V, Radial Can-Smd; Capacitance Panasonic - 97W9269 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 10V, Radial Can-Smd; Capacitance Panasonic
97W9269
Aluminum Electrolytic Capacitor, 270Uf, 10V, Radial Can-Smd; Capacitance Panasonic 97W9269
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 10V, RADIAL CAN-SMD; Capacitance:270µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.7A RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 10V, RADIAL CAN-SMD; Capacitance:270µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.7A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-10SVP270M 1121083-10SVP270M 10SVP270M 10SVP270M 02AH4891 97W9270 97W9269
Product Name SMD 270uF 10V Capacitor Aluminum - Polymer Capacitors - 10SVP270M Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 270Μf, 10V, 20%, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitor, 270Uf, 10V, Radial Can-Smd, Full Reel; Capacitance Panasonic Aluminum Electrolytic Capacitor, 270Uf, 10V, Radial Can-Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers