Panasonic Polymer Capacitors 10SVP15M

Description
Panasonic 10SVP15M Polymer Capacitor
Request a Quote
Description
Panasonic 10SVP15M Polymer Capacitor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a radial aluminum electrolytic capacitor with a capacitance of 15OºF and a voltage rating of 10V. It features a capacitance tolerance of ±20%, making it suitable for applications requiring moderate precision. The capacitor is part of the OS-CON SVP series, known for its low equivalent series resistance (ESR) of 0.2 ohms, which enhances its performance in high-frequency applications. It is rated for a lifetime of 2000 hours at an operating temperature of 105°C, with a minimum operating temperature of -55°C. The product is RoHS compliant, ensuring it meets environmental regulations. This capacitor is designed for general electronic equipment, making it a versatile choice for various applications.

Datasheet Summary
Powered by GS/AI

The product is a radial aluminum electrolytic capacitor with a capacitance of 15OºF and a voltage rating of 10V. It features a capacitance tolerance of ±20%, making it suitable for applications requiring moderate precision. The capacitor is part of the OS-CON SVP series, known for its low equivalent series resistance (ESR) of 0.2 ohms, which enhances its performance in high-frequency applications. It is rated for a lifetime of 2000 hours at an operating temperature of 105°C, with a minimum operating temperature of -55°C. The product is RoHS compliant, ensuring it meets environmental regulations. This capacitor is designed for general electronic equipment, making it a versatile choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1000088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1000088
Polymer Capacitors 1000088
Panasonic 10SVP15M Polymer Capacitor

Panasonic 10SVP15M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955152P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955152P
Polymer Capacitors 7955152P
Panasonic 10SVP15M Polymer Capacitor

Panasonic 10SVP15M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7955152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7955152
Polymer Capacitors 7955152
Panasonic 10SVP15M Polymer Capacitor

Panasonic 10SVP15M Polymer Capacitor

Supplier's Site
Hard To Find - 10SVP15M - 1121082-10SVP15M - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 10SVP15M
1121082-10SVP15M
Hard To Find - 10SVP15M 1121082-10SVP15M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1121082-10SVP15M Packaging: Reel Type: Polymer Mounting Style: SMD Applications: General Purpose Capacitance: 15μF Tolerance: ±20% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 200mOhm Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.157" Dia (4.00mm) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 37mA at 120Hz Ripple Current at High Frequency: 740mA at 100kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1121082-10SVP15M
Packaging: Reel
Type: Polymer
Mounting Style: SMD
Applications: General Purpose
Capacitance: 15μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 200mOhm
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.217" (5.50mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.157" Dia (4.00mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 37mA at 120Hz
Ripple Current at High Frequency: 740mA at 100kHz

Buy Now
Singapore, Singapore
SMD 10V 15uF Capacitor
69-10SVP15M
SMD 10V 15uF Capacitor 69-10SVP15M
10V 15uF Ceramic Capacitor, 20% Tol, 200mR ESR, 105°C, SMD Product overview: 10SVP15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 15uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP15M can be used for catalog matching and distributor lookup.

10V 15uF Ceramic Capacitor, 20% Tol, 200mR ESR, 105°C, SMD Product overview: 10SVP15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 15uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP15M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SVP15M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SVP15M
Capacitors - Aluminum - Polymer Capacitors 10SVP15M
CAP ALUM POLY 15UF 20% 10V SMD

CAP ALUM POLY 15UF 20% 10V SMD

Supplier's Site
Cap, 15Μf, 10V, 20%, Radial; Capacitance Panasonic - 74AC6946 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 10V, 20%, Radial; Capacitance Panasonic
74AC6946
Cap, 15Μf, 10V, 20%, Radial; Capacitance Panasonic 74AC6946
CAP, 15µF, 10V, 20%, RADIAL; Capacitance:15µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 15µF, 10V, 20%, RADIAL; Capacitance:15µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.2ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 10SVP15M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SVP15M
Aluminum - Polymer Capacitors 10SVP15M
CAP ALUM POLY 15UF 20% 10V SMD

CAP ALUM POLY 15UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000088 7955152P 1121082-10SVP15M 69-10SVP15M 10SVP15M 74AC6946 10SVP15M
Product Name Polymer Capacitors Polymer Capacitors Hard To Find - 10SVP15M SMD 10V 15uF Capacitor Capacitors - Aluminum - Polymer Capacitors Cap, 15Μf, 10V, 20%, Radial; Capacitance Panasonic Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes Yes
Features Polarized
Electrostatic Capacitors Polymer Polymer Ceramic Composition
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 15 microF
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details