Panasonic 10SVP120M Polymer Capacitor
Panasonic 10SVP120M Polymer Capacitor
Panasonic 10SVP120M Polymer Capacitor
120uF 10V Polymer Al Electrolytic Cap, 35mR ESR, 2.56A Ripple, SMD Product overview: 10SVP120M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 10V, 2.56A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 10V, 2.56A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SVP120M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 120UF 20% 10V SMD
CAP, ALU ELEC, POLYMER, 120UF, 10V, SMD; Capacitance:120µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, ALU ELEC, POLYMER, 120UF, 10V, SMD; Capacitance:120µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 120µF, 10V; Capacitance:120µF; Voltage Rating:10V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SVP Series; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 120UF 20% 10V SMD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2491165 | 69-10SVP120M | 10SVP120M | 68AC5706 | 47AC6681 | 10SVP120M |
| Product Name | Polymer Capacitors | SMD 120uF 10V 2.56A Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 120Uf, 10V, Smd; Capacitance Panasonic | Cap, 120Μf, 10V; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Solder | Chip Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |