Panasonic Aluminum - Polymer Capacitors 10SEQP56M

Description
CAP ALUM POLY 56UF 20% 10V T/H
Datasheet
Description
CAP ALUM POLY 56UF 20% 10V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 10SEQP56M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
10SEQP56M
Aluminum - Polymer Capacitors 10SEQP56M
CAP ALUM POLY 56UF 20% 10V T/H

CAP ALUM POLY 56UF 20% 10V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 10SEQP56M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
10SEQP56M
Capacitors - Aluminum - Polymer Capacitors 10SEQP56M
CAP ALUM POLY 56UF 20% 10V T/H

CAP ALUM POLY 56UF 20% 10V T/H

Supplier's Site
Cap, Alu Polymer, 56Uf, 10V, Rad Can; Capacitance Panasonic - 70AC7292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Polymer, 56Uf, 10V, Rad Can; Capacitance Panasonic
70AC7292
Cap, Alu Polymer, 56Uf, 10V, Rad Can; Capacitance Panasonic 70AC7292
CAP, ALU POLYMER, 56UF, 10V, RAD CAN; Capacitance:56µF; Voltage(DC):10V; Capacitor Case / Package:Radial Leaded; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, ALU POLYMER, 56UF, 10V, RAD CAN; Capacitance:56µF; Voltage(DC):10V; Capacitor Case / Package:Radial Leaded; ESR:0.045ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 10SEQP56M 10SEQP56M 70AC7292
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Alu Polymer, 56Uf, 10V, Rad Can; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56 microF 56 microF 56 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers