Panasonic 10SEPC270MD Polymer Capacitor
270uF 10V Radial Ceramic Capacitor, 22mR ESR, 105°C Product overview: 10SEPC270MD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEPC270MD can be used for catalog matching and distributor lookup.
CAP ALUM POLY 270UF 20% 10V T/H
CAP ALUM POLY 270UF 20% 10V T/H
CAP, 270µF, 10V, 20% ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7955483 | 69-10SEPC270MD | 10SEPC270MD | 10SEPC270MD | 73AC8347 |
| Product Name | Polymer Capacitors | 270uF 10V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 270Μf, 10V, 20% Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Polymer | Ceramic Composition | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF |