CAP, 270µF, 10V, 20%; Capacitance:270µF; Voltage Rating:10V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SEPC Series; ESR:0.022ohm; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP ALUM POLY 270UF 20% 10V T/H
CAP ALUM POLY 270UF 20% 10V T/H
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 86Y4941 | 10SEPC270MD+S | 10SEPC270MD+S |
| Product Name | Cap, 270Μf, 10V, 20%; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 270 microF | 270 microF | 270 microF |