56uF 10V Polymer Al Electrolytic Cap, 45mR ESR, 1.7A Ripple, Radial Product overview: 10SEP56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uF, 10V, 1.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56uF, 10V, 1.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEP56M can be used for catalog matching and distributor lookup.
Panasonic 10SEP56M Polymer Capacitor
Panasonic 10SEP56M Polymer Capacitor
Panasonic 10SEP56M Polymer Capacitor
CAP ALUM POLY 56UF 20% 10V T/H
CAP, 56µF, 10V, 20%; Capacitance:56µF; Voltage Rating:10V; AE Capacitor Case:-; Product Range:OS-CON SEP Series; ESR:0.045ohm; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 56UF 20% 10V T/H
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-10SEP56M | 7955480P | 9233035 | 10SEP56M | 86Y4943 | 10SEP56M |
| Product Name | 56uF 10V 1.7A Capacitor | Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 56Μf, 10V, 20%; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |||
| Capacitance Range | 56 microF | 56 microF | 56 microF | 56 microF | 56 microF | |
| Capacitance Tolerance | 20 (+/- %) |