330uF 10V Radial Ceramic Capacitor, 105°C, 17mR ESR Product overview: 10SEP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEP330M can be used for catalog matching and distributor lookup.
Panasonic 10SEP330M Polymer Capacitor
Panasonic 10SEP330M Polymer Capacitor
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331413-10SEP330M
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Bulk
Type: Polymer
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 17mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Other Part Number: P16282
Base Product Number: 10SEP
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 197.5 mA @ 120 Hz
Ripple Current @ High Frequency: 3.95 A @ 100 kHz
CAP ALUM POLY 330UF 20% 10V T/H
CAP ALUM POLY 330UF 20% 10V T/H
CAP, 330µF, 10V, 20% ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-10SEP330M | 9233026 | 1331413-10SEP330M | 10SEP330M | 10SEP330M | 29AH8518 |
| Product Name | 330uF 10V Capacitor | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 330Μf, 10V, 20% Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Polymer | ||||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |