270uF 10V Radial Ceramic Capacitor, 105°C, 25mR ESR Product overview: 10SEP270M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEP270M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 270UF 20% 10V T/H
CAP, ALU ELEC, POLYMER, 270UF, 10V, RAD; Capacitance:270µF; Voltage(DC):10V; Capacitor Case / Package:Radial Leaded; ESR:0.025ohm; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP ALUM POLY 270UF 20% 10V T/H
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-10SEP270M | 10SEP270M | 97W9249 | 10SEP270M |
| Product Name | 270uF 10V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 270Uf, 10V, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | PC Pin | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Ceramic Composition | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF |