120uF 10V Radial Polymer Capacitor, 35mR ESR, 2.56A Ripple Product overview: 10SEP120M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 10V, 2.56A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 10V, 2.56A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-10SEP120M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 120UF 20% 10V T/H
CAP ALUM POLY 120UF 20% 10V T/H
CAP ALUM POLY 120UF 20% 10V T/H
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-10SEP120M | 10SEP120M | 10SEP120M | 10SEP120M |
| Product Name | 120uF 10V 2.56A Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |