Panasonic Aluminum - Polymer Capacitors 100SXV6R8M

Description
CAP ALUM POLY 6.8UF 20% 100V SMD
Datasheet
Description
CAP ALUM POLY 6.8UF 20% 100V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 100SXV6R8M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
100SXV6R8M
Aluminum - Polymer Capacitors 100SXV6R8M
CAP ALUM POLY 6.8UF 20% 100V SMD

CAP ALUM POLY 6.8UF 20% 100V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 100SXV6R8M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
100SXV6R8M
Capacitors - Aluminum - Polymer Capacitors 100SXV6R8M
CAP ALUM POLY 6.8UF 20% 100V SMD

CAP ALUM POLY 6.8UF 20% 100V SMD

Supplier's Site
Cap, 6.8Μf, 100V; Capacitance Panasonic - 24AC1352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Μf, 100V; Capacitance Panasonic
24AC1352
Cap, 6.8Μf, 100V; Capacitance Panasonic 24AC1352
CAP, 6.8µF, 100V; Capacitance:6.8µF; Voltage Rating:100V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SXV Series; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 6.8µF, 100V; Capacitance:6.8µF; Voltage Rating:100V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SXV Series; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 100SXV6R8M 100SXV6R8M 24AC1352
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, 6.8Μf, 100V; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details