Panasonic Cap, 22Uf, 100V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 100SXV22M

Description
CAP, 22UF, 100V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
Datasheet
Description
CAP, 22UF, 100V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Uf, 100V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic - 66AH8215 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 100V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic
66AH8215
Cap, 22Uf, 100V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic 66AH8215
CAP, 22UF, 100V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

CAP, 22UF, 100V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 22Μf, 100V; Capacitance Panasonic - 24AC1351 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 100V; Capacitance Panasonic
24AC1351
Cap, 22Μf, 100V; Capacitance Panasonic 24AC1351
CAP, 22µF, 100V; Capacitance:22µF; Voltage Rating:100V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SXV Series; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 100V; Capacitance:22µF; Voltage Rating:100V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SXV Series; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 100SXV22M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
100SXV22M
Capacitors - Aluminum - Polymer Capacitors 100SXV22M
CAP ALUM POLY 22UF 20% 100V SMD

CAP ALUM POLY 22UF 20% 100V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 100SXV22M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
100SXV22M
Aluminum - Polymer Capacitors 100SXV22M
CAP ALUM POLY 22UF 20% 100V SMD

CAP ALUM POLY 22UF 20% 100V SMD

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 100SXV22M - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
100SXV22M
Aluminum - Polymer Capacitors 100SXV22M
CAP ALUM POLY 22UF 20% 100V SMD

CAP ALUM POLY 22UF 20% 100V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 66AH8215 24AC1351 100SXV22M 100SXV22M 100SXV22M
Product Name Cap, 22Uf, 100V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic Cap, 22Μf, 100V; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
Operating Temperature -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH560K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers