CAP ALUM POLY 18UF 20% 100V SMD
CAP ALUM POLY 18UF 20% 100V SMD
CAP, 18UF, 100V, ALU ELEC, POLYMER, SMD; Capacitance:18µF; Voltage(DC):100V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 18UF, 100V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
Aluminum Organic Polymer Capacitors 100VDC 18uF 20% 40mOhms SMD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 100SXV18MX | 100SXV18MX | 33AH6878 | 54AH1687 | 100SXV18MX |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 18Uf, 100V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 18Uf, 100V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Solder | |||
| Technology | Single-Layer | ||||
| Applications | General Purpose; General Purpose | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |