Panasonic Capacitors - Aluminum - Polymer Capacitors 100SXV18M

Description
CAP ALUM POLY 18UF 20% 100V SMD
Datasheet
Description
CAP ALUM POLY 18UF 20% 100V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 100SXV18M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
100SXV18M
Capacitors - Aluminum - Polymer Capacitors 100SXV18M
CAP ALUM POLY 18UF 20% 100V SMD

CAP ALUM POLY 18UF 20% 100V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 100SXV18M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
100SXV18M
Aluminum - Polymer Capacitors 100SXV18M
CAP ALUM POLY 18UF 20% 100V SMD

CAP ALUM POLY 18UF 20% 100V SMD

Supplier's Site Datasheet
Cap, 18Μf, 100V; Capacitance Panasonic - 24AC1350 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Μf, 100V; Capacitance Panasonic
24AC1350
Cap, 18Μf, 100V; Capacitance Panasonic 24AC1350
CAP, 18µF, 100V; Capacitance:18µF; Voltage Rating:100V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SXV Series; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 18µF, 100V; Capacitance:18µF; Voltage Rating:100V; AE Capacitor Case:Radial Can - SMD; Product Range:OS-CON SXV Series; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 100SXV18M 100SXV18M 24AC1350
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 18Μf, 100V; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers