Panasonic 100SXV15M Polymer Capacitor
Panasonic 100SXV15M Polymer Capacitor
Panasonic 100SXV15M Polymer Capacitor
Win Source Part Number: 1360334-100SXV15M
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Polymer
Mfr: Panasonic Electronic Components
Series: OS-CON™, SXV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Base Product Number: 100SXV
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 100 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Applications: General Purpose
Ripple Current @ Low Frequency: 117.5 mA @ 120 Hz
Ripple Current @ High Frequency: 2.35 A @ 100 kHz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.472" (12.00mm)
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Aluminum Electrolytic Capacitor, Solid Polymer, 2-Terminal Product overview: 100SXV15M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-100SXV15M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 15UF 20% 100V SMD
CAP ALUM POLY 15UF 20% 100V SMD
CAP ALUM POLY 15UF 20% 100V SMD
CAP, ALU POLYMER, 15UF, 100V, SMD; Capacitance:15µF; Voltage(DC):100V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, 15UF, 100V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1799211P | 1793352 | 1360334-100SXV15M | 69-100SXV15M | 100SXV15M | 100SXV15M | 100SXV15M | 86Y4993 | 66AH1667 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Polymer, 15Uf, 100V, Smd; Capacitance Panasonic | Cap, 15Uf, 100V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Polymer | Polymer | |||||||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF | |||
| Features | Polarized | ||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |