CAP ALUM POLY 18UF 20% 100V TH
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 10-100SXE18MX+3-ND |
| Product Name | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |