Panasonic Polymer Capacitors 100SXE18M

Description
Panasonic 100SXE18M Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic 100SXE18M Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1458502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1458502
Polymer Capacitors 1458502
Panasonic 100SXE18M Polymer Capacitor

Panasonic 100SXE18M Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1458452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1458452
Polymer Capacitors 1458452
Panasonic 100SXE18M Polymer Capacitor

Panasonic 100SXE18M Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - 100SXE18M - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
100SXE18M
Aluminum - Polymer Capacitors 100SXE18M
CAP ALUM POLY 18UF 20% 100V T/H

CAP ALUM POLY 18UF 20% 100V T/H

Supplier's Site Datasheet
Cap, 18Μf, 100V; Capacitance Panasonic - 24AC1346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Μf, 100V; Capacitance Panasonic
24AC1346
Cap, 18Μf, 100V; Capacitance Panasonic 24AC1346
CAP, 18µF, 100V; Capacitance:18µF; Voltage Rating:100V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SXE Series; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 18µF, 100V; Capacitance:18µF; Voltage Rating:100V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SXE Series; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 100SXE18M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
100SXE18M
Capacitors - Aluminum - Polymer Capacitors 100SXE18M
CAP ALUM POLY 18UF 20% 100V T/H

CAP ALUM POLY 18UF 20% 100V T/H

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1458502 100SXE18M 24AC1346 100SXE18M
Product Name Polymer Capacitors Aluminum - Polymer Capacitors Cap, 18Μf, 100V; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Polymer
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details