CAP, 15µF, 100V; Capacitance:15µF; Voltage Rating:100V; AE Capacitor Case:Radial Leaded; Product Range:OS-CON SXE Series; ESR:0.06ohm; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 15UF 20% 100V T/H
CAP ALUM POLY 15UF 20% 100V T/H
CAP ALUM POLY 15UF 20% 100V T/H
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 24AC1345 | 100SXE15MX | 100SXE15MX | 100SXE15MX |
| Product Name | Cap, 15Μf, 100V; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |