The XP02211 is a dual silicon NPN epitaxial planar transistor with built-in resistors, packaged in an SMini5-G1 surface mount format measuring 1.3 mm × 1.0 mm × 0.65 mm. It is designed for digital circuits and features a collector-base voltage rating of 50 V, collector current of 100 mA, transition frequency of 150 MHz, and power dissipation of 150 mW. The device meets RoHS Directive (EU 2002/95/EC) requirements.
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 150mW Surface Mount SMini5-G1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | XP0221100LTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |