Single, pre-biased PNP bipolar transistor in NS-B1 package for digital circuits, with collector-base voltage of -50 V, collector-emitter voltage of -50 V, collector current of -100 mA, and total power dissipation of 300 mW. Built-in resistors have values of 4.7 kΩ and 10 kΩ. Complies with RoHS Directive (EU 2002/95/EC).
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 80MHz 300mW Through Hole NS-B1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | UNR411F00ATB-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |