The UNR211x series consists of silicon PNP epitaxial planar transistors with built-in resistors, designed for digital circuits in surface-mount applications. The part is packaged in the EIAJ SC-59 Mini3-G1 package with dimensions of 2.90 mm × 1.90 mm × 1.00 mm. It is rated for a maximum collector-emitter voltage of −50 V, collector current of −100 mA, and total power dissipation of 200 mW. The junction temperature ranges from −55 °C to +150 °C. The device complies with the RoHS Directive (EU 2002/95/EC).
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 150MHz 200mW Surface Mount Mini3-G1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | UNR211F00LTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |