The TXD2SS-6V-W is a 2 Form C signal relay with a 6 V DC coil, designed for surface-mount applications with a W-style tape and reel packing configuration. It features a sealed construction, 3,000 Vrms dielectric strength between contact and coil, and 6,000 V surge withstand voltage between contact and coil. The relay meets the basic insulation class requirements of EN62368 with minimum clearance of 2.0 mm and creepage distance of 2.5 mm. It uses standard Ag+Au clad contacts and is rated for 2 A switching capacity. The package is a surface-mount terminal type, with dimensions consistent with the TX-D relay series.
RELAY GENERAL PURPOSE DPDT 2A 6V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 255-TXD2SS-6V-W-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |