The TXD series is a family of signal relays with 2 Form C or 2 Form D contact arrangements, rated for 2 A or less, featuring a sealed protective construction, 3,000 Vrms dielectric strength between contact and coil, and 6,000 V surge withstand voltage between contact and coil. The relays comply with the basic insulation class of EN62368, with a minimum clearance of 2.0 mm and creepage distance of 2.5 mm. The part number TXD2SA-12V-3 refers to a surface-mount, single side stable relay with SA-type configuration, 12 V DC coil voltage, and Ag+Au clad contacts, available in tube packing. The exact variant TXD2SA-12V-3 is not explicitly listed, but the series includes equivalent models with SA-type surface-mount terminals and 12 V DC coil voltage, confirming the part belongs to this series.
General Purpose Relay DPDT (2 Form C) Surface Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | TXD2SA-12V-3-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Double Throw |