The TX2SS-LT-24V-Y is a 2-form C signal relay with a 24 V DC coil, designed for telecommunications, medical, and measurement equipment. It features a surface-mount terminal with SS-type configuration, 2 A contact rating, and AgPd contacts suitable for low-level load applications. The relay has a dielectric strength of 2,000 Vrms between contact and coil, and a surge withstand voltage of 2,500 V between contact and coil and 1,500 V between open contacts. It is packaged in tape and reel format with the pickup direction from the 8/9/10/12-pin side, and includes a humidity indicator and silica gel in a moisture-proof bag.
RELAY TELECOM DPDT 2A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 255-TX2SS-LT-24V-Y-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Mounting | PCBoard |