The TX2SS-4.5V is a signal relay in the TX series, designed for low-power switching applications up to 2 A. It features a surface-mount package with a compact form factor suitable for PCB mounting. The relay operates at a coil voltage of 4.5 V DC and complies with UL/C-UL, CSA, and VDE standards for contact ratings of 0.3 A at 110 V DC and 0.5 A at 125 V AC. It is rated for 105 cycles of operation under resistive load conditions and meets the TV-5 rating for inductive load switching. The relay is certified by TÜV and carries BSI approval under No. 8415 for standard insulation.
Telecom Relay DPDT (2 Form C) Surface Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 255-2318-5-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Double Throw |