The SF2D-DC60V is a double-contact safety relay with 2 Form A and 2 Form B contacts, designed for industrial and elevator applications. It features a sealed, flat-type construction with forced operation, independent operation, and separate chambers to ensure high contact reliability. The relay operates on 60 V DC with a coil resistance of 7,200 Ω, a rated coil current of 8.3 mA, and a power consumption of 500 mW. Operate voltage is maximally 75% of rated coil voltage, and release voltage is minimally 10% of rated coil voltage under square/pulse drive conditions per JIS C 5442. It is a PCB-mount device with dimensions of 53.3 mm × 16.5 mm × 25 mm. The part is compliant with safety standards through its protective construction and double-contact design.
| DigiKey | |
|---|---|
| Product Category | Safety Relays |
| Product Number | SF2D-DC60V-ND |
| Product Name | Safety Relays |
| Channels | Single Throw |