S2EB-L2-3V is a latching, four-pole power relay with a 2 Form A and 2 Form B contact arrangement, designed for use in measuring equipment and other applications requiring high vibration and shock resistance. It features a sealed, balanced armature mechanism with twin contacts and a low thermal electromotive force of approximately 3 µV. The relay is rated for a 3 V DC coil voltage and uses a 2-coil latching operating function. It is mounted on a printed circuit board and is compatible with designated PC board sockets. The compact design and polarized 4-gap magnetic circuit enable high sensitivity and reliability in a small form factor.
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 3VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | S2EB-L2-3V-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Throw | Single Throw |