Panasonic Industry Europe GmbH Motors - AC, DC MSMF092L1V2

Description
AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - MSMF092L1V2-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
MSMF092L1V2-ND
Motors - AC, DC MSMF092L1V2-ND
AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC

AC Motor Servomotor 3000 RPM 1kW Absolute 200VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number MSMF092L1V2-ND
Product Name Motors - AC, DC
Output Power 1.34 HP
Continuous Torque 28.1 In-lbs (32.45 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4691 HP
Continuous Current 11 amps
Continuous Torque 30.1 In-lbs (34.69 kg-cm)
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-30AWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 4.02 HP
Shaft Speed 7000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
Servo Motor - 130S Series (130mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 3800 HP
Continuous Current 13.5 amps
View Details