Compact power relay with 2 Form A contacts, designed for high inrush current applications up to 111 A (TV-5) and capable of switching 10 A at 250 V AC resistive load with an electrical life of 10^5 operations. Features a 12 V DC coil with 144 Ω resistance, operating power of 1.0 W, and a maximum coil voltage of 13.2 V DC. Supports 4,000 Vrms dielectric strength between coil and contacts and meets UL/CSA, VDE, TÜV, and SEMKO certifications. Available in PC board and plug-in mounting styles with dimensions of 30.4 mm × 19.0 mm × 45.0 mm for the PC board type. Made with AgSnO2 contact material and rated for ambient temperatures from -50°C to +60°C.
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | JC2A-DC12V-VDE-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |