The HL2-HTM-DC24V is a 2 Form C power relay with a 24 V DC coil, designed for chassis mounting via top mounting style. It has a switching capacity of 10 A at 250 V AC and 10 A at 125 V AC, with a maximum switching current of 10 A. The relay features an initial contact resistance of 50 mΩ max, an insulation resistance of at least 100 MΩ, and dielectric strength ratings of 2,000 Vrms between contacts and coil. Operate and release times are each 25 ms max. Mechanical life is rated at a minimum of 10^8 operations, and electrical life at 5 × 10^5 operations under resistive loads. It operates in ambient temperatures from -50°C to +70°C and meets UL/CSA approval standards. The unit dimensions are 20.6 mm × 27.2 mm × 35.4 mm and it weighs approximately 35 g.
General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HL2-HTM-DC24V-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |