RES ARRAY 2 RES 43 OHM 0302
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 10-EXB-U14430JXTR-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0302 |
| Resistance Range | 43 ohms |