50k Ohm 1 Gang Linear Through Hole, Snap In Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | P3Y3503-ND |
| Product Name | Rotary Potentiometers, Rheostats |
| Mounting / Packaging | ThroughHole |
| Potentiometer Type | Standard Potentiometer |
| Configuration | Single Turn |