Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | P17697CT-ND | P17697TR-ND |
| Product Name | Tactile Switches | Tactile Switches |
| Actuator Specifications | Rectangular Button | Rectangular Button |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 4.80mm x 2.20mm | 4.80mm x 2.20mm |