7.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES 7.5K OHM 1% 1/4W 1206
RES 7.5K OHM 1% 1/4W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 10-ERJ-U08F7501VTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |