Panasonic Industry Europe GmbH Chip Resistor - Surface Mount ERJ-U06D3303V

Description
RES 330K OHM 0.5% 1/8W 0805
Request a Quote Datasheet
Description
RES 330K OHM 0.5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 10-ERJ-U06D3303VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-U06D3303VCT-ND
Chip Resistor - Surface Mount 10-ERJ-U06D3303VCT-ND
RES 330K OHM 0.5% 1/8W 0805

RES 330K OHM 0.5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 10-ERJ-U06D3303VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-U06D3303VTR-ND
Chip Resistor - Surface Mount 10-ERJ-U06D3303VTR-ND
330 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

330 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 10-ERJ-U06D3303VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-U06D3303VDKR-ND
Chip Resistor - Surface Mount 10-ERJ-U06D3303VDKR-ND
RES 330K OHM 0.5% 1/8W 0805

RES 330K OHM 0.5% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 10-ERJ-U06D3303VCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details