Panasonic Industry Europe GmbH Chip Resistor - Surface Mount ERJ-U02F7871X

Description
RES 7.87K OHM 1% 1/10W 0402
Request a Quote Datasheet
Description
RES 7.87K OHM 1% 1/10W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 10-ERJ-U02F7871XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-U02F7871XDKR-ND
Chip Resistor - Surface Mount 10-ERJ-U02F7871XDKR-ND
RES 7.87K OHM 1% 1/10W 0402

RES 7.87K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 10-ERJ-U02F7871XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-U02F7871XCT-ND
Chip Resistor - Surface Mount 10-ERJ-U02F7871XCT-ND
RES 7.87K OHM 1% 1/10W 0402

RES 7.87K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 10-ERJ-U02F7871XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-U02F7871XTR-ND
Chip Resistor - Surface Mount 10-ERJ-U02F7871XTR-ND
7.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

7.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 10-ERJ-U02F7871XDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 162000 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details