2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES 2.2K OHM 1% 1/8W 0805
RES 2.2K OHM 1% 1/8W 0805
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 10-ERJ-S06F2201VTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 1 +/- % |