649 Ohms ±0.5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | ERJ-P06D6490V-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Resistance Range | 649 ohms |