Panasonic Industry Europe GmbH Chip Resistor - Surface Mount ERJ-6RBD2000V

Description
RES 200 OHM 0.5% 1/10W 0805
Request a Quote Datasheet
Description
RES 200 OHM 0.5% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 10-ERJ-6RBD2000VCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-6RBD2000VCT-ND
Chip Resistor - Surface Mount 10-ERJ-6RBD2000VCT-ND
RES 200 OHM 0.5% 1/10W 0805

RES 200 OHM 0.5% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 10-ERJ-6RBD2000VDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-6RBD2000VDKR-ND
Chip Resistor - Surface Mount 10-ERJ-6RBD2000VDKR-ND
RES 200 OHM 0.5% 1/10W 0805

RES 200 OHM 0.5% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 10-ERJ-6RBD2000VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
10-ERJ-6RBD2000VTR-ND
Chip Resistor - Surface Mount 10-ERJ-6RBD2000VTR-ND
200 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 10-ERJ-6RBD2000VCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers