1206 THIN FILM RES 750V 715KOHM
1206 THIN FILM RES 750V 715KOHM
1206 THIN FILM RES 750V 715KOHM
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 10-ERA-8XEB7153VTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 0.1000 +/- % |