RES 34K OHM 0.05% 1/10W 0402
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 10-ERA-2VRW3402XTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Tolerance | 0.0500 +/- % |