RES 6.2K OHM 0.25% 25PPM 0201
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 10-ERA-1AEC622CTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 |
| Tolerance | 0.2500 +/- % |