681 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | ERA-1AEB6810C-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 |
| Resistance Range | 681 ohms |