Panasonic Industry Europe GmbH Fixed Inductors ELJ-RF47NGFB

Description
47nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PCD1918TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PCD1918TR-ND
Fixed Inductors PCD1918TR-ND
47nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 140mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PCD1918TR-ND
Product Name Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details