Panasonic Industry Europe GmbH Fixed Inductors ELJ-PA221KF

Description
220µH Unshielded Wirewound Inductor 60mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 60mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PCD1500TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PCD1500TR-ND
Fixed Inductors PCD1500TR-ND
220µH Unshielded Wirewound Inductor 60mA 11Ohm Max 1210 (3225 Metric)

220µH Unshielded Wirewound Inductor 60mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PCD1500TR-ND
Product Name Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers