Panasonic Industry Europe GmbH Fixed Inductors ELJ-NDR18KF

Description
180nH Unshielded Wirewound Inductor 195mA 1.61Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 195mA 1.61Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ELJ-NDR18KF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ELJ-NDR18KF-ND
Fixed Inductors ELJ-NDR18KF-ND
180nH Unshielded Wirewound Inductor 195mA 1.61Ohm Max 0805 (2012 Metric)

180nH Unshielded Wirewound Inductor 195mA 1.61Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ELJ-NDR18KF-ND
Product Name Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details