Panasonic Industry Europe GmbH Fixed Inductors ELJ-FB181JF

Description
180µH Unshielded Wirewound Inductor 85mA 13Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 85mA 13Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PCD1468TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PCD1468TR-ND
Fixed Inductors PCD1468TR-ND
180µH Unshielded Wirewound Inductor 85mA 13Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 85mA 13Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - PCD1468CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PCD1468CT-ND
Fixed Inductors PCD1468CT-ND
180µH Unshielded Wirewound Inductor 85mA 13Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 85mA 13Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PCD1468TR-ND
Product Name Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details