Panasonic Industry Europe GmbH Fixed Inductors ELJ-FA101JF

Description
100µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PCD1818TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PCD1818TR-ND
Fixed Inductors PCD1818TR-ND
100µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 60mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PCD1818TR-ND
Product Name Fixed Inductors
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567721P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-3-108-435-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details