22µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
22µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | P19624CT-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |